422 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
422 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
422 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
2010,422,1%,T/R,RoHS
RES SMD 422 OHM 1% 3/4W 2010
RESISTOR, THICK FILM, 422 OHM, 500mW, 1%; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
RES, THICK FILM, 422R, 1%, 0.75W, 2010; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-422ACTR-ND | CRCW2010422RFKEF | CRCW2010422RFKEF | 53K3809 | 53K3808 |
| Product Name | Chip Resistor - Surface Mount | 2010,422,1%,T/R,RoHS Compliant | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 422 Ohm, 500Mw, 1%; Resistance Vishay | Res, Thick Film, 422R, 1%, 0.75W, 2010; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 (5025 Metric) | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] |
| Resistance Range | 422 ohms | 422 ohms | 422 ohms | 422 ohms |