Vishay Intertechnology, Inc. RES 422K OHM 3/4W 1% 2010 SMD CRCW2010422KFKTF

Description
RES 422Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 422Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 3/4W 1% 2010 SMD - CRCW2010422KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 3/4W 1% 2010 SMD
CRCW2010422KFKTF
RES 422K OHM 3/4W 1% 2010 SMD CRCW2010422KFKTF
RES 422Kohm 3/4W 1% 2010 SMD

RES 422Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010422KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010422KFKTF-ND
Chip Resistor - Surface Mount CRCW2010422KFKTF-ND
422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 422K 1% 100 R02 Rohs Compliant Vishay - 49P4262 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 422K 1% 100 R02 Rohs Compliant Vishay
49P4262
Crcw2010 422K 1% 100 R02 Rohs Compliant Vishay 49P4262
CRCW2010 422K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 422K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010422KFKTF CRCW2010422KFKTF-ND 49P4262
Product Name RES 422K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 422K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details