Vishay Precision Group Chip Resistor - Surface Mount CRCW2010422KFKEF

Description
422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-422KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422KACTR-ND
Chip Resistor - Surface Mount 541-422KACTR-ND
422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,422K,1%,T/R,RoHS Compliant - CRCW2010422KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,422K,1%,T/R,RoHS Compliant
CRCW2010422KFKEF
2010,422K,1%,T/R,RoHS Compliant CRCW2010422KFKEF
2010,422K,1%,T/R,RoH S Compliant

2010,422K,1%,T/R,RoHS Compliant

Supplier's Site
Crcw2010 100 422K 1% E02 E3 Rohs Compliant Vishay - 47P4632 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 422K 1% E02 E3 Rohs Compliant Vishay
47P4632
Crcw2010 100 422K 1% E02 E3 Rohs Compliant Vishay 47P4632
CRCW2010 100 422K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 422K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-422KACTR-ND CRCW2010422KFKEF 47P4632
Product Name Chip Resistor - Surface Mount 2010,422K,1%,T/R,RoHS Compliant Crcw2010 100 422K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers