Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 41.2ohms 1% CRCW201041R2FKTF

Description
Thick Film Resistors - SMD 3/4watt 41.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 41.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 41.2ohms 1% - CRCW201041R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 41.2ohms 1%
CRCW201041R2FKTF
Thick Film Resistors - SMD 3/4watt 41.2ohms 1% CRCW201041R2FKTF
Thick Film Resistors - SMD 3/4watt 41.2ohms 1%

Thick Film Resistors - SMD 3/4watt 41.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201041R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201041R2FKTF-ND
Chip Resistor - Surface Mount CRCW201041R2FKTF-ND
41.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 41.2 1% 100 R02 Rohs Compliant Vishay - 49P4261 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 41.2 1% 100 R02 Rohs Compliant Vishay
49P4261
Crcw2010 41.2 1% 100 R02 Rohs Compliant Vishay 49P4261
CRCW2010 41.2 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 41.2 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201041R2FKTF CRCW201041R2FKTF-ND 49P4261
Product Name Thick Film Resistors - SMD 3/4watt 41.2ohms 1% Chip Resistor - Surface Mount Crcw2010 41.2 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details