Vishay Intertechnology, Inc. RES 412K OHM 1W 1% 2010 SMD CRCW2010412KFKEFHP

Description
RES 412Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 412Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1W 1% 2010 SMD - CRCW2010412KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1W 1% 2010 SMD
CRCW2010412KFKEFHP
RES 412K OHM 1W 1% 2010 SMD CRCW2010412KFKEFHP
RES 412Kohm 1W 1% 2010 SMD

RES 412Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010412KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010412KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010412KFKEFHP-ND
412 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

412 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010412KFKEFHP CRCW2010412KFKEFHP-ND
Product Name RES 412K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details