Vishay Intertechnology, Inc. RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010 CRCW201040R2FR02

Description
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010
Request a Quote
Description
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010 - CRCW201040R2FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010
CRCW201040R2FR02
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010 CRCW201040R2FR02
RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010

RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW201040R2FR02
Product Name RES, 40.2, 1/2W, 1%, FXD, SMT, THKF, 2010
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers