Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201040K2FKEFHP

Description
40.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201040K2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201040K2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201040K2FKEFHP-ND
40.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

40.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 40.2K OHM 1W 1% 2010 SMD - CRCW201040K2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1W 1% 2010 SMD
CRCW201040K2FKEFHP
RES 40.2K OHM 1W 1% 2010 SMD CRCW201040K2FKEFHP
RES 40.2Kohm 1W 1% 2010 SMD

RES 40.2Kohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW201040K2FKEFHP-ND CRCW201040K2FKEFHP
Product Name Chip Resistor - Surface Mount RES 40.2K OHM 1W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details