Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010402KFKTF

Description
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010402KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010402KFKTF-ND
Chip Resistor - Surface Mount CRCW2010402KFKTF-ND
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010402KFKTF - CRCW2010402KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010402KFKTF
CRCW2010402KFKTF
CRCW2010402KFKTF CRCW2010402KFKTF
CRCW2010402KFKTF

CRCW2010402KFKTF

Supplier's Site
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay - 01H0473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay
01H0473
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay 01H0473
RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010402KFKTF-ND CRCW2010402KFKTF 01H0473
Product Name Chip Resistor - Surface Mount CRCW2010402KFKTF Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 0402; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details