Vishay Precision Group 2010,402K,1%,T/R,HAZMAT CRCW2010402KFKEF

Description
2010,402K,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
2010,402K,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,402K,1%,T/R,HAZMAT - CRCW2010402KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,402K,1%,T/R,HAZMAT
CRCW2010402KFKEF
2010,402K,1%,T/R,HAZMAT CRCW2010402KFKEF
2010,402K,1%,T/R,HAZ MAT

2010,402K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2010402KFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010402KFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010402KFKEFCT-ND
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010402KFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010402KFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010402KFKEFDKR-ND
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010402KFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010402KFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010402KFKEFTR-ND
402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402K, 1%, 0.75W, 2010; Resistance Vishay - 53K3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.75W, 2010; Resistance Vishay
53K3800
Res, Thick Film, 402K, 1%, 0.75W, 2010; Resistance Vishay 53K3800
RES, THICK FILM, 402K, 1%, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay - 53K3801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay
53K3801
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay 53K3801
RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010402KFKEF 541-CRCW2010402KFKEFCT-ND 53K3800 53K3801
Product Name 2010,402K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 402K, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details