Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.92ohms 1% CRCW20103R92FNEF

Description
Thick Film Resistors - SMD 3/4watt 3.92ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.92ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.92ohms 1% - CRCW20103R92FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.92ohms 1%
CRCW20103R92FNEF
Thick Film Resistors - SMD 3/4watt 3.92ohms 1% CRCW20103R92FNEF
Thick Film Resistors - SMD 3/4watt 3.92ohms 1%

Thick Film Resistors - SMD 3/4watt 3.92ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R92FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R92FNEF-ND
Chip Resistor - Surface Mount CRCW20103R92FNEF-ND
3.92 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103R92FNEF CRCW20103R92FNEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 3.92ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details