Vishay Intertechnology, Inc. RES 3.90 OHM 3/4W 1% 2010 SMD CRCW20103R90FNEF

Description
RES 3.90ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 3/4W 1% 2010 SMD - CRCW20103R90FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 3/4W 1% 2010 SMD
CRCW20103R90FNEF
RES 3.90 OHM 3/4W 1% 2010 SMD CRCW20103R90FNEF
RES 3.90ohm 3/4W 1% 2010 SMD

RES 3.90ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R90FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R90FNEF-ND
Chip Resistor - Surface Mount CRCW20103R90FNEF-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103R90FNEF CRCW20103R90FNEF-ND
Product Name RES 3.90 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details