Vishay Intertechnology, Inc. RES 3.6 OHM 1/2W 5% 2010 SMD CRCW20103R60JNTF

Description
RES 3.6ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.6ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM 1/2W 5% 2010 SMD - CRCW20103R60JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 1/2W 5% 2010 SMD
CRCW20103R60JNTF
RES 3.6 OHM 1/2W 5% 2010 SMD CRCW20103R60JNTF
RES 3.6ohm 1/2W 5% 2010 SMD

RES 3.6ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R60JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R60JNTF-ND
Chip Resistor - Surface Mount CRCW20103R60JNTF-ND
3.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.6Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43K4686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.6Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43K4686
Resistor,metal Glaze,3.6Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43K4686
Resistor,Metal Glaze,3.6Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,3.6Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R60JNTF CRCW20103R60JNTF-ND 43K4686
Product Name RES 3.6 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3.6Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details