Vishay Precision Group Chip Resistor - Surface Mount CRCW20103R48FNEF

Description
3.48 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.48 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103R48FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R48FNEF-ND
Chip Resistor - Surface Mount CRCW20103R48FNEF-ND
3.48 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.48 OHM 1/2W 1% 2010 SMD - CRCW20103R48FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1/2W 1% 2010 SMD
CRCW20103R48FNEF
RES 3.48 OHM 1/2W 1% 2010 SMD CRCW20103R48FNEF
RES 3.48ohm 1/2W 1% 2010 SMD

RES 3.48ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 200 3R48 1% E02 E3 Rohs Compliant Vishay - 49P4190 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 3R48 1% E02 E3 Rohs Compliant Vishay
49P4190
Crcw2010 200 3R48 1% E02 E3 Rohs Compliant Vishay 49P4190
CRCW2010 200 3R48 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 3R48 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R48FNEF-ND CRCW20103R48FNEF 49P4190
Product Name Chip Resistor - Surface Mount RES 3.48 OHM 1/2W 1% 2010 SMD Crcw2010 200 3R48 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details