Vishay Precision Group Chip Resistor - Surface Mount CRCW20103R32FKEFHP

Description
3.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103R32FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R32FKEFHP-ND
Chip Resistor - Surface Mount CRCW20103R32FKEFHP-ND
3.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 3.32 OHM 1W 1% 2010 SMD - CRCW20103R32FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 1% 2010 SMD
CRCW20103R32FKEFHP
RES 3.32 OHM 1W 1% 2010 SMD CRCW20103R32FKEFHP
RES 3.32ohm 1W 1% 2010 SMD

RES 3.32ohm 1W 1% 2010 SMD

Supplier's Site
Crcw2010-Hp 100 3R32 1% E02 E3 Rohs Compliant Vishay - 83T3820 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010-Hp 100 3R32 1% E02 E3 Rohs Compliant Vishay
83T3820
Crcw2010-Hp 100 3R32 1% E02 E3 Rohs Compliant Vishay 83T3820
CRCW2010-HP 100 3R32 1% E02 E3 ROHS COMPLIANT: YES

CRCW2010-HP 100 3R32 1% E02 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R32FKEFHP-ND CRCW20103R32FKEFHP 83T3820
Product Name Chip Resistor - Surface Mount RES 3.32 OHM 1W 1% 2010 SMD Crcw2010-Hp 100 3R32 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details