Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW20103R30FKTF

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW20103R30FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW20103R30FKTF
Resistor-Fixed-Single-Surface-Mount CRCW20103R30FKTF
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R30FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R30FKTF-ND
Chip Resistor - Surface Mount CRCW20103R30FKTF-ND
3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.3 1% 100 R02 Rohs Compliant Vishay - 49P4185 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.3 1% 100 R02 Rohs Compliant Vishay
49P4185
Crcw2010 3.3 1% 100 R02 Rohs Compliant Vishay 49P4185
CRCW2010 3.3 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.3 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R30FKTF CRCW20103R30FKTF-ND 49P4185
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw2010 3.3 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details