Vishay Intertechnology, Inc. RES 3.16 OHM 1/2W 1% 2010 SMD CRCW20103R16FNTF

Description
RES 3.16ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.16ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1/2W 1% 2010 SMD - CRCW20103R16FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1/2W 1% 2010 SMD
CRCW20103R16FNTF
RES 3.16 OHM 1/2W 1% 2010 SMD CRCW20103R16FNTF
RES 3.16ohm 1/2W 1% 2010 SMD

RES 3.16ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R16FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R16FNTF-ND
Chip Resistor - Surface Mount CRCW20103R16FNTF-ND
3.16 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.16 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.16 1% 200 R02 Rohs Compliant Vishay - 49P4183 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.16 1% 200 R02 Rohs Compliant Vishay
49P4183
Crcw2010 3.16 1% 200 R02 Rohs Compliant Vishay 49P4183
CRCW2010 3.16 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 3.16 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103R16FNTF CRCW20103R16FNTF-ND 49P4183
Product Name RES 3.16 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 3.16 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details