Vishay Intertechnology, Inc. RES 3.16 OHM 1W 1% 2010 SMD CRCW20103R16FKEFHP

Description
RES 3.16ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.16ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1W 1% 2010 SMD - CRCW20103R16FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% 2010 SMD
CRCW20103R16FKEFHP
RES 3.16 OHM 1W 1% 2010 SMD CRCW20103R16FKEFHP
RES 3.16ohm 1W 1% 2010 SMD

RES 3.16ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103R16FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R16FKEFHP-ND
Chip Resistor - Surface Mount CRCW20103R16FKEFHP-ND
3.16 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20103R16FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20103R16FKEFHP
Chip Resistor - Surface Mount CRCW20103R16FKEFHP
RES SMD 3.16 OHM 1% 1W 2010

RES SMD 3.16 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20103R16FKEFHP CRCW20103R16FKEFHP-ND CRCW20103R16FKEFHP
Product Name RES 3.16 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details