Vishay Precision Group 2010,3,5%,T/R,RoHS Compliant CRCW20103R00JNEF

Description
2010,3,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,3,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,3,5%,T/R,RoHS Compliant - CRCW20103R00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3,5%,T/R,RoHS Compliant
CRCW20103R00JNEF
2010,3,5%,T/R,RoHS Compliant CRCW20103R00JNEF
2010,3,5%,T/R,RoHS Compliant

2010,3,5%,T/R,RoHS Compliant

Supplier's Site
SMD 3 Ohm 4W Resistor - 52-CRCW20103R00JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 Ohm 4W Resistor
52-CRCW20103R00JNEF
SMD 3 Ohm 4W Resistor 52-CRCW20103R00JNEF
3 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20103R00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103R00JNEF can be used for catalog matching and distributor lookup.

3 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20103R00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103R00JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0WCT-ND
Chip Resistor - Surface Mount 541-3.0WCT-ND
3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0WTR-ND
Chip Resistor - Surface Mount 541-3.0WTR-ND
3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0WDKR-ND
Chip Resistor - Surface Mount 541-3.0WDKR-ND
3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20103R00JNEF
867227-CRCW20103R00JNEF
Chip Resistor - Surface Mount - CRCW20103R00JNEF 867227-CRCW20103R00JNEF
Manufacturer: Vishay Win Source Part Number: 867227-CRCW20103R00J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3.0WDKR, 541-3.0WTR, CRCW2010 200 3R 5% E02 E3, 541-3.0WCT

Manufacturer: Vishay
Win Source Part Number: 867227-CRCW20103R00JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3.0WDKR, 541-3.0WTR, CRCW2010 200 3R 5% E02 E3, 541-3.0WCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20103R00JNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20103R00JNEF
Resistors - Chip Resistor - Surface Mount CRCW20103R00JNEF
RES SMD 3 OHM 5% 3/4W 2010

RES SMD 3 OHM 5% 3/4W 2010

Supplier's Site
Res, Thick Film, 3R, 5%, 0.75W, 2010; Resistance Vishay - 53K3753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 0.75W, 2010; Resistance Vishay
53K3753
Res, Thick Film, 3R, 5%, 0.75W, 2010; Resistance Vishay 53K3753
RES, THICK FILM, 3R, 5%, 0.75W, 2010; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 0.75W, 2010; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 42K3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 0.75W, 2010, Reel; Resistance Vishay
42K3592
Res, Thick Film, 3R, 5%, 0.75W, 2010, Reel; Resistance Vishay 42K3592
RES, THICK FILM, 3R, 5%, 0.75W, 2010, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 0.75W, 2010, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20103R00JNEF 52-CRCW20103R00JNEF 541-3.0WCT-ND 867227-CRCW20103R00JNEF CRCW20103R00JNEF 53K3753 42K3592
Product Name 2010,3,5%,T/R,RoHS Compliant SMD 3 Ohm 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20103R00JNEF Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3R, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 3R, 5%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details