Vishay Intertechnology, Inc. RES 3.00 OHM 1/2W 1% 2010 SMD CRCW20103R00FNEF

Description
RES 3.00ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/2W 1% 2010 SMD - CRCW20103R00FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/2W 1% 2010 SMD
CRCW20103R00FNEF
RES 3.00 OHM 1/2W 1% 2010 SMD CRCW20103R00FNEF
RES 3.00ohm 1/2W 1% 2010 SMD

RES 3.00ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 3 OHM 4W Resistor - 52-CRCW20103R00FNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 OHM 4W Resistor
52-CRCW20103R00FNEF
SMD 3 OHM 4W Resistor 52-CRCW20103R00FNEF
RES SMD 3 OHM 1% 3/4W 2010 Product overview: CRCW20103R00FNEF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103R00FNEF can be used for catalog matching and distributor lookup.

RES SMD 3 OHM 1% 3/4W 2010 Product overview: CRCW20103R00FNEF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103R00FNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1117674-CRCW20103R00FNEF
Resistors - Chip Resistor - Surface Mount 1117674-CRCW20103R00FNEF
Win Source Part Number: 1117674-CRCW20103R00 FNEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2010 200 3R 1% E02 E3 Base Product Number: CRCW2010

Win Source Part Number: 1117674-CRCW20103R00FNEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2010 200 3R 1% E02 E3
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20103R00FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103R00FNEF-ND
Chip Resistor - Surface Mount CRCW20103R00FNEF-ND
3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 3R 1% E02 E3 Rohs Compliant Vishay - 49P4178 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 3R 1% E02 E3 Rohs Compliant Vishay
49P4178
Crcw2010 200 3R 1% E02 E3 Rohs Compliant Vishay 49P4178
CRCW2010 200 3R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 3R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20103R00FNEF 52-CRCW20103R00FNEF 1117674-CRCW20103R00FNEF CRCW20103R00FNEF-ND 49P4178
Product Name RES 3.00 OHM 1/2W 1% 2010 SMD SMD 3 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2010 200 3R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010 (5025 Metric) 2010; 2010 2010
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details