Vishay Precision Group Chip Resistor - Surface Mount CRCW20103M92FKEF

Description
3.92 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103M92FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M92FKEF-ND
Chip Resistor - Surface Mount CRCW20103M92FKEF-ND
3.92 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.92M OHM 1/2W 1% 2010 SMD - CRCW20103M92FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1/2W 1% 2010 SMD
CRCW20103M92FKEF
RES 3.92M OHM 1/2W 1% 2010 SMD CRCW20103M92FKEF
RES 3.92Mohm 1/2W 1% 2010 SMD

RES 3.92Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 3M92 1% E02 E3 Rohs Compliant Vishay - 47P4551 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 3M92 1% E02 E3 Rohs Compliant Vishay
47P4551
Crcw2010 100 3M92 1% E02 E3 Rohs Compliant Vishay 47P4551
CRCW2010 100 3M92 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 3M92 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M92FKEF-ND CRCW20103M92FKEF 47P4551
Product Name Chip Resistor - Surface Mount RES 3.92M OHM 1/2W 1% 2010 SMD Crcw2010 100 3M92 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details