Vishay Intertechnology, Inc. RES 3.9M OHM 3/4W 5% 2010 SMD CRCW20103M90JNEF

Description
RES 3.9Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.9Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 3/4W 5% 2010 SMD - CRCW20103M90JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 3/4W 5% 2010 SMD
CRCW20103M90JNEF
RES 3.9M OHM 3/4W 5% 2010 SMD CRCW20103M90JNEF
RES 3.9Mohm 3/4W 5% 2010 SMD

RES 3.9Mohm 3/4W 5% 2010 SMD

Supplier's Site
SMD 4W Resistor - 52-CRCW20103M90JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW20103M90JNEF
SMD 4W Resistor 52-CRCW20103M90JNEF
RES SMD 3.9M OHM 5% 3/4W 2010 Product overview: CRCW20103M90JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103M90JNEF can be used for catalog matching and distributor lookup.

RES SMD 3.9M OHM 5% 3/4W 2010 Product overview: CRCW20103M90JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103M90JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20103M90JNEF
867226-CRCW20103M90JNEF
Chip Resistor - Surface Mount - CRCW20103M90JNEF 867226-CRCW20103M90JNEF
Manufacturer: Vishay Win Source Part Number: 867226-CRCW20103M90J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.9 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 867226-CRCW20103M90JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20103M90JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M90JNEF-ND
Chip Resistor - Surface Mount CRCW20103M90JNEF-ND
3.9 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 3M9 5% E02 E3 Rohs Compliant Vishay - 47P4550 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 3M9 5% E02 E3 Rohs Compliant Vishay
47P4550
Crcw2010 200 3M9 5% E02 E3 Rohs Compliant Vishay 47P4550
CRCW2010 200 3M9 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 3M9 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20103M90JNEF 52-CRCW20103M90JNEF 867226-CRCW20103M90JNEF CRCW20103M90JNEF-ND 47P4550
Product Name RES 3.9M OHM 3/4W 5% 2010 SMD SMD 4W Resistor Chip Resistor - Surface Mount - CRCW20103M90JNEF Chip Resistor - Surface Mount Crcw2010 200 3M9 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details