Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103M60FKEF

Description
3.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103M60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M60FKEF-ND
Chip Resistor - Surface Mount CRCW20103M60FKEF-ND
3.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60M OHM 1/2W 1% 2010 SMD - CRCW20103M60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60M OHM 1/2W 1% 2010 SMD
CRCW20103M60FKEF
RES 3.60M OHM 1/2W 1% 2010 SMD CRCW20103M60FKEF
RES 3.60Mohm 1/2W 1% 2010 SMD

RES 3.60Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 3M6 1% E02 E3 Rohs Compliant Vishay - 47P4544 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 3M6 1% E02 E3 Rohs Compliant Vishay
47P4544
Crcw2010 100 3M6 1% E02 E3 Rohs Compliant Vishay 47P4544
CRCW2010 100 3M6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 3M6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M60FKEF-ND CRCW20103M60FKEF 47P4544
Product Name Chip Resistor - Surface Mount RES 3.60M OHM 1/2W 1% 2010 SMD Crcw2010 100 3M6 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details