Vishay Intertechnology, Inc. RES 3.40M OHM 3/4W 1% 2010 SMD CRCW20103M40FKTF

Description
RES 3.40Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.40Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 3/4W 1% 2010 SMD - CRCW20103M40FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 3/4W 1% 2010 SMD
CRCW20103M40FKTF
RES 3.40M OHM 3/4W 1% 2010 SMD CRCW20103M40FKTF
RES 3.40Mohm 3/4W 1% 2010 SMD

RES 3.40Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103M40FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M40FKTF-ND
Chip Resistor - Surface Mount CRCW20103M40FKTF-ND
3.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103M40FKTF CRCW20103M40FKTF-ND
Product Name RES 3.40M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details