Vishay Intertechnology, Inc. RES 3.3M OHM 3/4W 5% 2010 SMD CRCW20103M30JNTF

Description
RES 3.3Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.3Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 3/4W 5% 2010 SMD - CRCW20103M30JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 3/4W 5% 2010 SMD
CRCW20103M30JNTF
RES 3.3M OHM 3/4W 5% 2010 SMD CRCW20103M30JNTF
RES 3.3Mohm 3/4W 5% 2010 SMD

RES 3.3Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103M30JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M30JNTF-ND
Chip Resistor - Surface Mount CRCW20103M30JNTF-ND
3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.3M 5% 200 R02 Rohs Compliant Vishay - 49P4177 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.3M 5% 200 R02 Rohs Compliant Vishay
49P4177
Crcw2010 3.3M 5% 200 R02 Rohs Compliant Vishay 49P4177
CRCW2010 3.3M 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 3.3M 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M30JNTF CRCW20103M30JNTF-ND 49P4177
Product Name RES 3.3M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 3.3M 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers