RES 3.24Mohm 1/2W 1% 2010 SMD
3.24 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
CRCW2010 100 3M24 1% E02 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20103M24FKEF | CRCW20103M24FKEF-ND | 47P4537 |
| Product Name | RES 3.24M OHM 1/2W 1% 2010 SMD | Chip Resistor - Surface Mount | Crcw2010 100 3M24 1% E02 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 |
| Resistance Range | 3.24E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.7500 watts | |
| Configuration | Single Resistor | Single Resistor |