Vishay Intertechnology, Inc. 2010,3M,5%,T/R,RoHS Compliant CRCW20103M00JNEF

Description
2010,3M,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,3M,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,3M,5%,T/R,RoHS Compliant - CRCW20103M00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3M,5%,T/R,RoHS Compliant
CRCW20103M00JNEF
2010,3M,5%,T/R,RoHS Compliant CRCW20103M00JNEF
2010,3M,5%,T/R,RoHS Compliant

2010,3M,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103M00JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M00JNEF-ND
Chip Resistor - Surface Mount CRCW20103M00JNEF-ND
3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103M00JNEF CRCW20103M00JNEF-ND
Product Name 2010,3M,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers