Vishay Intertechnology, Inc. RES 3.00M OHM 1/2W 1% 2010 SMD CRCW20103M00FKEF

Description
RES 3.00Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.00Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00M OHM 1/2W 1% 2010 SMD - CRCW20103M00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00M OHM 1/2W 1% 2010 SMD
CRCW20103M00FKEF
RES 3.00M OHM 1/2W 1% 2010 SMD CRCW20103M00FKEF
RES 3.00Mohm 1/2W 1% 2010 SMD

RES 3.00Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103M00FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103M00FKEF-ND
Chip Resistor - Surface Mount CRCW20103M00FKEF-ND
3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 3M 1% E02 E3 Rohs Compliant Vishay - 47P4532 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 3M 1% E02 E3 Rohs Compliant Vishay
47P4532
Crcw2010 100 3M 1% E02 E3 Rohs Compliant Vishay 47P4532
CRCW2010 100 3M 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 3M 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103M00FKEF CRCW20103M00FKEF-ND 47P4532
Product Name RES 3.00M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 3M 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details