Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.92Kohms 1% CRCW20103K92FKTF

Description
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1% - CRCW20103K92FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1%
CRCW20103K92FKTF
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1% CRCW20103K92FKTF
Thick Film Resistors - SMD 3/4watt 3.92Kohms 1%

Thick Film Resistors - SMD 3/4watt 3.92Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K92FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K92FKTF-ND
Chip Resistor - Surface Mount CRCW20103K92FKTF-ND
3.92 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.92K 1% 100 R02 Rohs Compliant Vishay - 49P4176 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.92K 1% 100 R02 Rohs Compliant Vishay
49P4176
Crcw2010 3.92K 1% 100 R02 Rohs Compliant Vishay 49P4176
CRCW2010 3.92K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.92K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K92FKTF CRCW20103K92FKTF-ND 49P4176
Product Name Thick Film Resistors - SMD 3/4watt 3.92Kohms 1% Chip Resistor - Surface Mount Crcw2010 3.92K 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details