Vishay Intertechnology, Inc. RES 3.9K OHM 1W 5% 2010 SMD CRCW20103K90JNEFHP

Description
RES 3.9Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1W 5% 2010 SMD - CRCW20103K90JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1W 5% 2010 SMD
CRCW20103K90JNEFHP
RES 3.9K OHM 1W 5% 2010 SMD CRCW20103K90JNEFHP
RES 3.9Kohm 1W 5% 2010 SMD

RES 3.9Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K90JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K90JNEFHP-ND
Chip Resistor - Surface Mount CRCW20103K90JNEFHP-ND
3.9 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K90JNEFHP CRCW20103K90JNEFHP-ND
Product Name RES 3.9K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers