Vishay Precision Group RES 3.9K OHM 3/4W 5% 2010 SMD CRCW20103K90JNEF

Description
RES 3.9Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 3/4W 5% 2010 SMD - CRCW20103K90JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 3/4W 5% 2010 SMD
CRCW20103K90JNEF
RES 3.9K OHM 3/4W 5% 2010 SMD CRCW20103K90JNEF
RES 3.9Kohm 3/4W 5% 2010 SMD

RES 3.9Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.9KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KWTR-ND
Chip Resistor - Surface Mount 541-3.9KWTR-ND
3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KWDKR-ND
Chip Resistor - Surface Mount 541-3.9KWDKR-ND
3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KWCT-ND
Chip Resistor - Surface Mount 541-3.9KWCT-ND
3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K9, 5%, 0.75W, 2010; Resistance Vishay - 89M6910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.75W, 2010; Resistance Vishay
89M6910
Res, Thick Film, 3K9, 5%, 0.75W, 2010; Resistance Vishay 89M6910
RES, THICK FILM, 3K9, 5%, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 3K9, 2010; Resistance Vishay - 43C5657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K9, 2010; Resistance Vishay
43C5657
Res, Aec-Q200, Thick Film, 3K9, 2010; Resistance Vishay 43C5657
RES, AEC-Q200, THICK FILM, 3K9, 2010; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K9, 2010; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K90JNEF 541-3.9KWTR-ND 89M6910
Product Name RES 3.9K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K9, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details