Vishay Precision Group RES 3.83K OHM 3/4W 1% 2010 SMD CRCW20103K83FKTF

Description
RES 3.83Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 3/4W 1% 2010 SMD - CRCW20103K83FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 3/4W 1% 2010 SMD
CRCW20103K83FKTF
RES 3.83K OHM 3/4W 1% 2010 SMD CRCW20103K83FKTF
RES 3.83Kohm 3/4W 1% 2010 SMD

RES 3.83Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K83FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K83FKTF-ND
Chip Resistor - Surface Mount CRCW20103K83FKTF-ND
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Resistance Vishay - 01H0469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Resistance Vishay
01H0469
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Resistance Vishay 01H0469
RESISTOR, THICK FILM, 3.83KOHM, 500mW, 1%; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.83KOHM, 500mW, 1%; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K83FKTF CRCW20103K83FKTF-ND 01H0469
Product Name RES 3.83K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details