Vishay Intertechnology, Inc. RES 3.83K OHM 1W 1% 2010 SMD CRCW20103K83FKEFHP

Description
RES 3.83Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W 1% 2010 SMD - CRCW20103K83FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W 1% 2010 SMD
CRCW20103K83FKEFHP
RES 3.83K OHM 1W 1% 2010 SMD CRCW20103K83FKEFHP
RES 3.83Kohm 1W 1% 2010 SMD

RES 3.83Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K83FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K83FKEFHP-ND
Chip Resistor - Surface Mount CRCW20103K83FKEFHP-ND
3.83 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.83 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K83FKEFHP CRCW20103K83FKEFHP-ND
Product Name RES 3.83K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details