Vishay Precision Group Chip Resistor - Surface Mount CRCW20103K83FKEF

Description
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.83KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KACCT-ND
Chip Resistor - Surface Mount 541-3.83KACCT-ND
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KACDKR-ND
Chip Resistor - Surface Mount 541-3.83KACDKR-ND
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83KACTR-ND
Chip Resistor - Surface Mount 541-3.83KACTR-ND
3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 3.83Kohms 1% - CRCW20103K83FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.83Kohms 1%
CRCW20103K83FKEF
Thick Film Resistors - SMD 3/4watt 3.83Kohms 1% CRCW20103K83FKEF
Thick Film Resistors - SMD 3/4watt 3.83Kohms 1%

Thick Film Resistors - SMD 3/4watt 3.83Kohms 1%

Supplier's Site
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K3752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Filter Terminals Vishay
53K3752
Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Filter Terminals Vishay 53K3752
RESISTOR, THICK FILM, 3.83KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:400V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.83KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:400V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.83KACCT-ND CRCW20103K83FKEF 53K3752
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 3.83Kohms 1% Resistor, Thick Film, 3.83Kohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers