Vishay Intertechnology, Inc. RES 3.65K OHM 1W 1% 2010 SMD CRCW20103K65FKEFHP

Description
RES 3.65Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.65Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1W 1% 2010 SMD - CRCW20103K65FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1W 1% 2010 SMD
CRCW20103K65FKEFHP
RES 3.65K OHM 1W 1% 2010 SMD CRCW20103K65FKEFHP
RES 3.65Kohm 1W 1% 2010 SMD

RES 3.65Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.65KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65KPTR-ND
Chip Resistor - Surface Mount 541-3.65KPTR-ND
3.65 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.65 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K65FKEFHP 541-3.65KPTR-ND
Product Name RES 3.65K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details