Vishay Intertechnology, Inc. RES 3.6K OHM 1W 5% 2010 SMD CRCW20103K60JNEFHP

Description
RES 3.6Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 3.6Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1W 5% 2010 SMD - CRCW20103K60JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1W 5% 2010 SMD
CRCW20103K60JNEFHP
RES 3.6K OHM 1W 5% 2010 SMD CRCW20103K60JNEFHP
RES 3.6Kohm 1W 5% 2010 SMD

RES 3.6Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K60JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K60JNEFHP-ND
Chip Resistor - Surface Mount CRCW20103K60JNEFHP-ND
3.6 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K60JNEFHP CRCW20103K60JNEFHP-ND
Product Name RES 3.6K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details