Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103K60FKEF

Description
3.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103K60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K60FKEF-ND
Chip Resistor - Surface Mount CRCW20103K60FKEF-ND
3.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,3.6K,1%,T/R,RoHS Compliant - CRCW20103K60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3.6K,1%,T/R,RoHS Compliant
CRCW20103K60FKEF
2010,3.6K,1%,T/R,RoHS Compliant CRCW20103K60FKEF
2010,3.6K,1%,T/R,RoH S Compliant

2010,3.6K,1%,T/R,RoHS Compliant

Supplier's Site
Resistor,metal Glaze,3.6Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.6Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5654
Resistor,metal Glaze,3.6Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5654
Resistor,Metal Glaze,3.6KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,3.6KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K60FKEF-ND CRCW20103K60FKEF 43C5654
Product Name Chip Resistor - Surface Mount 2010,3.6K,1%,T/R,RoHS Compliant Resistor,metal Glaze,3.6Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details