Vishay Intertechnology, Inc. RES 3.57K OHM 3/4W 1% 2010 SMD CRCW20103K57FKTF

Description
RES 3.57Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 3/4W 1% 2010 SMD - CRCW20103K57FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 3/4W 1% 2010 SMD
CRCW20103K57FKTF
RES 3.57K OHM 3/4W 1% 2010 SMD CRCW20103K57FKTF
RES 3.57Kohm 3/4W 1% 2010 SMD

RES 3.57Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K57FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K57FKTF-ND
Chip Resistor - Surface Mount CRCW20103K57FKTF-ND
3.57 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.57Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 26K5832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.57Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
26K5832
Resistor,metal Glaze,3.57Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 26K5832
Resistor,Metal Glaze,3.57KOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,3.57KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K57FKTF CRCW20103K57FKTF-ND 26K5832
Product Name RES 3.57K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3.57Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details