Vishay Intertechnology, Inc. RES 3.48K OHM 1W 1% 2010 SMD CRCW20103K48FKEFHP

Description
RES 3.48Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.48Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1W 1% 2010 SMD - CRCW20103K48FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1W 1% 2010 SMD
CRCW20103K48FKEFHP
RES 3.48K OHM 1W 1% 2010 SMD CRCW20103K48FKEFHP
RES 3.48Kohm 1W 1% 2010 SMD

RES 3.48Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K48FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K48FKEFHP-ND
Chip Resistor - Surface Mount CRCW20103K48FKEFHP-ND
3.48 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.48 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K48FKEFHP CRCW20103K48FKEFHP-ND
Product Name RES 3.48K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details