Vishay Precision Group RES 3.48K OHM 1/2W 1% 2010 SMD CRCW20103K48FKEF

Description
RES 3.48Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.48Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/2W 1% 2010 SMD - CRCW20103K48FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/2W 1% 2010 SMD
CRCW20103K48FKEF
RES 3.48K OHM 1/2W 1% 2010 SMD CRCW20103K48FKEF
RES 3.48Kohm 1/2W 1% 2010 SMD

RES 3.48Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.48KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KACDKR-ND
Chip Resistor - Surface Mount 541-3.48KACDKR-ND
3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KACTR-ND
Chip Resistor - Surface Mount 541-3.48KACTR-ND
3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KACCT-ND
Chip Resistor - Surface Mount 541-3.48KACCT-ND
3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 3.48K OHM 1% 3/4W 2010 - 873-CRCW20103K48FKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.48K OHM 1% 3/4W 2010
873-CRCW20103K48FKEF
RES SMD 3.48K OHM 1% 3/4W 2010 873-CRCW20103K48FKEF
RES SMD 3.48K OHM 1% 3/4W 2010

RES SMD 3.48K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW20103K48FKEF 541-3.48KACDKR-ND 873-CRCW20103K48FKEF
Product Name RES 3.48K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount RES SMD 3.48K OHM 1% 3/4W 2010
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details