Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.4Kohms 1% CRCW20103K40FKTF

Description
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1% - CRCW20103K40FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1%
CRCW20103K40FKTF
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1% CRCW20103K40FKTF
Thick Film Resistors - SMD 3/4watt 3.4Kohms 1%

Thick Film Resistors - SMD 3/4watt 3.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K40FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K40FKTF-ND
Chip Resistor - Surface Mount CRCW20103K40FKTF-ND
3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 3.4K 1% 100 R02 Rohs Compliant Vishay - 49P4170 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 3.4K 1% 100 R02 Rohs Compliant Vishay
49P4170
Crcw2010 3.4K 1% 100 R02 Rohs Compliant Vishay 49P4170
CRCW2010 3.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 3.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K40FKTF CRCW20103K40FKTF-ND 49P4170
Product Name Thick Film Resistors - SMD 3/4watt 3.4Kohms 1% Chip Resistor - Surface Mount Crcw2010 3.4K 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details