Vishay Precision Group Chip Resistor - Surface Mount CRCW20103K30JNEF

Description
3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.3KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KWDKR-ND
Chip Resistor - Surface Mount 541-3.3KWDKR-ND
3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KWCT-ND
Chip Resistor - Surface Mount 541-3.3KWCT-ND
3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KWTR-ND
Chip Resistor - Surface Mount 541-3.3KWTR-ND
3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.3K OHM 3/4W 5% 2010 SMD - CRCW20103K30JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 3/4W 5% 2010 SMD
CRCW20103K30JNEF
RES 3.3K OHM 3/4W 5% 2010 SMD CRCW20103K30JNEF
RES 3.3Kohm 3/4W 5% 2010 SMD

RES 3.3Kohm 3/4W 5% 2010 SMD

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.75W, 2010; Resistance Vishay - 89M6909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.75W, 2010; Resistance Vishay
89M6909
Res, Thick Film, 3K3, 5%, 0.75W, 2010; Resistance Vishay 89M6909
RES, THICK FILM, 3K3, 5%, 0.75W, 2010; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.75W, 2010; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3.3KWDKR-ND CRCW20103K30JNEF 89M6909
Product Name Chip Resistor - Surface Mount RES 3.3K OHM 3/4W 5% 2010 SMD Res, Thick Film, 3K3, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details