Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20103K24FKTF

Description
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103K24FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K24FKTF-ND
Chip Resistor - Surface Mount CRCW20103K24FKTF-ND
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.24K OHM 3/4W 1% 2010 SMD - CRCW20103K24FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 3/4W 1% 2010 SMD
CRCW20103K24FKTF
RES 3.24K OHM 3/4W 1% 2010 SMD CRCW20103K24FKTF
RES 3.24Kohm 3/4W 1% 2010 SMD

RES 3.24Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay - 09J3846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay
09J3846
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay 09J3846
RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Resistor, 3.24Kohm, 750Mw, 1%; Resistance Vishay - 67C2469 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.24Kohm, 750Mw, 1%; Resistance Vishay
67C2469
Thick Film Resistor, 3.24Kohm, 750Mw, 1%; Resistance Vishay 67C2469
THICK FILM RESISTOR, 3.24KOHM, 750mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 3.24KOHM, 750mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20103K24FKTF-ND CRCW20103K24FKTF 09J3846 67C2469
Product Name Chip Resistor - Surface Mount RES 3.24K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay Thick Film Resistor, 3.24Kohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details