Vishay Precision Group Chip Resistor - Surface Mount CRCW20103K24FKEF

Description
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20103K24FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K24FKEF-ND
Chip Resistor - Surface Mount CRCW20103K24FKEF-ND
3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW20103K24FKEF - CRCW20103K24FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20103K24FKEF
CRCW20103K24FKEF
CRCW20103K24FKEF CRCW20103K24FKEF
CRCW20103K24FKEF

CRCW20103K24FKEF

Supplier's Site
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay - 53K3747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay
53K3747
Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay 53K3747
RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.24KOHM, 500mW, 1%; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K24, 1%, 0.75W, 2010; Resistance Vishay - 53K3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.75W, 2010; Resistance Vishay
53K3746
Res, Thick Film, 3K24, 1%, 0.75W, 2010; Resistance Vishay 53K3746
RES, THICK FILM, 3K24, 1%, 0.75W, 2010; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.75W, 2010; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20103K24FKEF-ND CRCW20103K24FKEF 53K3747 53K3746
Product Name Chip Resistor - Surface Mount CRCW20103K24FKEF Resistor, Thick Film, 3.24Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 3K24, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers