Vishay Precision Group Thick Film Resistors - SMD 3/4watt 3.01Kohms 1% CRCW20103K01FKTF

Description
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1% - CRCW20103K01FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1%
CRCW20103K01FKTF
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1% CRCW20103K01FKTF
Thick Film Resistors - SMD 3/4watt 3.01Kohms 1%

Thick Film Resistors - SMD 3/4watt 3.01Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K01FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K01FKTF-ND
Chip Resistor - Surface Mount CRCW20103K01FKTF-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay - 07J3186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay
07J3186
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay 07J3186
RESISTOR, THICK FILM, 3.01KOHM, 500mW, 1%; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.01KOHM, 500mW, 1%; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20103K01FKTF CRCW20103K01FKTF-ND 07J3186
Product Name Thick Film Resistors - SMD 3/4watt 3.01Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details