Vishay Precision Group 2010,3.01K,1%,T/R,RoHS Compliant CRCW20103K01FKEF

Description
2010,3.01K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,3.01K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,3.01K,1%,T/R,RoHS Compliant - CRCW20103K01FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3.01K,1%,T/R,RoHS Compliant
CRCW20103K01FKEF
2010,3.01K,1%,T/R,RoHS Compliant CRCW20103K01FKEF
2010,3.01K,1%,T/R,Ro HS Compliant

2010,3.01K,1%,T/R,RoHS Compliant

Supplier's Site
Automotive SMD 4W 400V Resistor - 52-CRCW20103K01FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 400V Resistor
52-CRCW20103K01FKEF
Automotive SMD 4W 400V Resistor 52-CRCW20103K01FKEF
3.01kR 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW20103K01FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K01FKEF can be used for catalog matching and distributor lookup.

3.01kR 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW20103K01FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20103K01FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.01KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KACCT-ND
Chip Resistor - Surface Mount 541-3.01KACCT-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KACTR-ND
Chip Resistor - Surface Mount 541-3.01KACTR-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KACDKR-ND
Chip Resistor - Surface Mount 541-3.01KACDKR-ND
3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20103K01FKEF
915967-CRCW20103K01FKEF
Chip Resistor - Surface Mount - CRCW20103K01FKEF 915967-CRCW20103K01FKEF
Manufacturer: Vishay Win Source Part Number: 915967-CRCW20103K01F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3.01KACTR, 541-3.01KACCT, 541-3.01KACDKR, CRCW2010 100 3K01 1% E02 E3

Manufacturer: Vishay
Win Source Part Number: 915967-CRCW20103K01FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.01 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3.01KACTR, 541-3.01KACCT, 541-3.01KACDKR, CRCW2010 100 3K01 1% E02 E3

Buy Now Datasheet
Res, Thick Film, 3K01, 1%, 0.75W, 2010; Resistance Vishay - 53K3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.75W, 2010; Resistance Vishay
53K3743
Res, Thick Film, 3K01, 1%, 0.75W, 2010; Resistance Vishay 53K3743
RES, THICK FILM, 3K01, 1%, 0.75W, 2010; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.75W, 2010; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay - 42K3588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay
42K3588
Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay 42K3588
RESISTOR, THICK FILM, 3.01KOHM, 500mW, 1%; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.01KOHM, 500mW, 1%; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20103K01FKEF 52-CRCW20103K01FKEF 541-3.01KACCT-ND 915967-CRCW20103K01FKEF 53K3743 42K3588
Product Name 2010,3.01K,1%,T/R,RoHS Compliant Automotive SMD 4W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20103K01FKEF Res, Thick Film, 3K01, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 3.01Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details