Vishay Precision Group Chip Resistor - Surface Mount CRCW20103K00JNEF

Description
3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.0KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KWDKR-ND
Chip Resistor - Surface Mount 541-3.0KWDKR-ND
3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KWTR-ND
Chip Resistor - Surface Mount 541-3.0KWTR-ND
3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KWCT-ND
Chip Resistor - Surface Mount 541-3.0KWCT-ND
3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,3K,5%,T/R,RoHS Compliant - CRCW20103K00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,3K,5%,T/R,RoHS Compliant
CRCW20103K00JNEF
2010,3K,5%,T/R,RoHS Compliant CRCW20103K00JNEF
2010,3K,5%,T/R,RoHS Compliant

2010,3K,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 3K, 5%, 0.75W, 2010; Resistance Vishay - 59M7073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.75W, 2010; Resistance Vishay
59M7073
Res, Thick Film, 3K, 5%, 0.75W, 2010; Resistance Vishay 59M7073
RES, THICK FILM, 3K, 5%, 0.75W, 2010; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.75W, 2010; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3 Kohm, 500 Mw, 5%, 400 V Rohs Compliant Vishay - 43C5648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3 Kohm, 500 Mw, 5%, 400 V Rohs Compliant Vishay
43C5648
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3 Kohm, 500 Mw, 5%, 400 V Rohs Compliant Vishay 43C5648
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3 kohm, 500 mW, 5%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 3 kohm, 500 mW, 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.0KWDKR-ND CRCW20103K00JNEF 59M7073 43C5648
Product Name Chip Resistor - Surface Mount 2010,3K,5%,T/R,RoHS Compliant Res, Thick Film, 3K, 5%, 0.75W, 2010; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3 Kohm, 500 Mw, 5%, 400 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details