Vishay Intertechnology, Inc. RES 3.00K OHM 1/2W 1% 2010 SMD CRCW20103K00FKEF

Description
RES 3.00Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/2W 1% 2010 SMD - CRCW20103K00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/2W 1% 2010 SMD
CRCW20103K00FKEF
RES 3.00K OHM 1/2W 1% 2010 SMD CRCW20103K00FKEF
RES 3.00Kohm 1/2W 1% 2010 SMD

RES 3.00Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20103K00FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20103K00FKEF-ND
Chip Resistor - Surface Mount CRCW20103K00FKEF-ND
3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20103K00FKEF CRCW20103K00FKEF-ND
Product Name RES 3.00K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details