Vishay Intertechnology, Inc. RES 39.2 OHM 3/4W 1% 2010 SMD CRCW201039R2FKTF

Description
RES 39.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 3/4W 1% 2010 SMD - CRCW201039R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3/4W 1% 2010 SMD
CRCW201039R2FKTF
RES 39.2 OHM 3/4W 1% 2010 SMD CRCW201039R2FKTF
RES 39.2ohm 3/4W 1% 2010 SMD

RES 39.2ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201039R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201039R2FKTF-ND
Chip Resistor - Surface Mount CRCW201039R2FKTF-ND
39.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 39.2 Ohm, 500Mw, 1%; Resistance Vishay - 37C0283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39.2 Ohm, 500Mw, 1%; Resistance Vishay
37C0283
Resistor, Thick Film, 39.2 Ohm, 500Mw, 1%; Resistance Vishay 37C0283
RESISTOR, THICK FILM, 39.2 OHM, 500mW, 1%; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 39.2 OHM, 500mW, 1%; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201039R2FKTF CRCW201039R2FKTF-ND 37C0283
Product Name RES 39.2 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 39.2 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details