Vishay Intertechnology, Inc. RES 39.2 OHM 1W 1% 2010 SMD CRCW201039R2FKEFHP

Description
RES 39.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 39.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 1% 2010 SMD - CRCW201039R2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% 2010 SMD
CRCW201039R2FKEFHP
RES 39.2 OHM 1W 1% 2010 SMD CRCW201039R2FKEFHP
RES 39.2ohm 1W 1% 2010 SMD

RES 39.2ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201039R2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201039R2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201039R2FKEFHP-ND
39.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201039R2FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201039R2FKEFHP
Chip Resistor - Surface Mount CRCW201039R2FKEFHP
RES SMD 39.2 OHM 1% 1W 2010

RES SMD 39.2 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201039R2FKEFHP CRCW201039R2FKEFHP-ND CRCW201039R2FKEFHP
Product Name RES 39.2 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details