Vishay Precision Group Thick Film Resistors - SMD 3/4watt 39.2ohms 1% CRCW201039R2FKEF

Description
Thick Film Resistors - SMD 3/4watt 39.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 39.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 39.2ohms 1% - CRCW201039R2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 39.2ohms 1%
CRCW201039R2FKEF
Thick Film Resistors - SMD 3/4watt 39.2ohms 1% CRCW201039R2FKEF
Thick Film Resistors - SMD 3/4watt 39.2ohms 1%

Thick Film Resistors - SMD 3/4watt 39.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW201039R2FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201039R2FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201039R2FKEFTR-ND
39.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201039R2FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201039R2FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201039R2FKEFCT-ND
RES SMD 39.2 OHM 1% 3/4W 2010

RES SMD 39.2 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201039R2FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201039R2FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201039R2FKEFDKR-ND
RES SMD 39.2 OHM 1% 3/4W 2010

RES SMD 39.2 OHM 1% 3/4W 2010

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201039R2FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201039R2FKEF
Resistors - Chip Resistor - Surface Mount CRCW201039R2FKEF
RES SMD 39.2 OHM 1% 3/4W 2010

RES SMD 39.2 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.75W, 2010; Resistance Vishay - 53K3788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.75W, 2010; Resistance Vishay
53K3788
Res, Thick Film, 39R2, 1%, 0.75W, 2010; Resistance Vishay 53K3788
RES, THICK FILM, 39R2, 1%, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3599
Res, Thick Film, 39R2, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3599
RES, THICK FILM, 39R2, 1%, 0.75W, 2010, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.75W, 2010, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201039R2FKEF 541-CRCW201039R2FKEFTR-ND CRCW201039R2FKEF 53K3788 42K3599
Product Name Thick Film Resistors - SMD 3/4watt 39.2ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39R2, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 39R2, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers